Vishay Intertechnology, Inc. Res Metal Film 30.1K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC55H3012FMRE5

Description
Res Metal Film 30.1K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 30.1K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 30.1K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC55H3012FMRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 30.1K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC55H3012FMRE5
Res Metal Film 30.1K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC55H3012FMRE5
Res Metal Film 30.1K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 30.1K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55H3012FMRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H3012FMRE5TR-ND
Through Hole Resistors 541-RNC55H3012FMRE5TR-ND
30.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3012FMRE5 541-RNC55H3012FMRE5TR-ND
Product Name Res Metal Film 30.1K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4757069 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers