Vishay Intertechnology, Inc. RES 3.01K OHM 1/8W .5% AXIAL RNC55H3011DSRSL

Description
RES 3.01Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1/8W .5% AXIAL - RNC55H3011DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/8W .5% AXIAL
RNC55H3011DSRSL
RES 3.01K OHM 1/8W .5% AXIAL RNC55H3011DSRSL
RES 3.01Kohm 1/8W .5% AXIAL

RES 3.01Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3011DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3011DSRSL-ND
Through Hole Resistors RNC55H3011DSRSL-ND
3.01 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.01 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3011DSRSL RNC55H3011DSRSL-ND
Product Name RES 3.01K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details