Vishay Intertechnology, Inc. Through Hole Resistors RNC55H3003BSB14

Description
300 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
300 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H3003BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3003BSB14-ND
Through Hole Resistors RNC55H3003BSB14-ND
300 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

300 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 300K OHM 1/8W .1% AXIAL - RNC55H3003BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM 1/8W .1% AXIAL
RNC55H3003BSB14
RES 300K OHM 1/8W .1% AXIAL RNC55H3003BSB14
RES 300Kohm 1/8W .1% AXIAL

RES 300Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3003BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H3003BSB14
Through Hole Resistors RNC55H3003BSB14
RES 300K OHM 1/8W .1% AXIAL

RES 300K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H3003BSB14-ND RNC55H3003BSB14 RNC55H3003BSB14
Product Name Through Hole Resistors RES 300K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details