The RNC55H3001BSRE6 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a power rating of 0.125W at 70°C and 0.10W at 125°C, with a resistance value of 3 kΩ and a tolerance of ±0.1%. The resistor operates effectively within a temperature range of -65°C to +175°C and has a maximum working voltage of 200V. This component is characterized by a low noise level of -40 dB and a controlled temperature coefficient, making it suitable for precision applications. The resistor is encapsulated in a specially formulated epoxy for moisture protection and has solderable and weldable leads, complying with MIL-STD-1276. Additionally, it has a high insulation resistance of ,â 10^11Ω when dry and ,â 10^9Ω after moisture testing. Engineers seeking reliable resistors for military or high-reliability applications may find this product suitable due to its rigorous testing and qualification standards.
RES 3Kohm 1/8W .1% AXIAL
3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 3K OHM 1/8W .1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55H3001BSRE6 | RNC55H3001BSRE6-ND | RNC55H3001BSRE6 |
| Product Name | RES 3K OHM 1/8W .1% AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 3000 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 8 watts |
| Configuration | Single Resistor |