Vishay Precision Group RES 29.4K OHM 1/8W 1% AXIAL RNC55H2942FSR36

Description
RES 29.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 29.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4K OHM 1/8W 1% AXIAL - RNC55H2942FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1/8W 1% AXIAL
RNC55H2942FSR36
RES 29.4K OHM 1/8W 1% AXIAL RNC55H2942FSR36
RES 29.4Kohm 1/8W 1% AXIAL

RES 29.4Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2942FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2942FSR36-ND
Through Hole Resistors RNC55H2942FSR36-ND
29.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

29.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,29.4Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M5342 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,29.4Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M5342
Resistor,metal Film,29.4Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M5342
Resistor,Metal Film,29.4KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,29.4KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H2942FSR36 RNC55H2942FSR36-ND 07M5342
Product Name RES 29.4K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,29.4Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details