The RNC55H2942FRRSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It has a resistance value of 29.4 kΩ, a power rating of 1/8 W at 70 °C, and a tolerance of ±1%. The resistor operates within a temperature range of -65 °C to +175 °C and features a low noise level of -40 dB. It is constructed with a nickel-chrome alloy element and encapsulated in a specially formulated epoxy for moisture protection. The resistor is solderable and weldable, making it suitable for various applications. Additionally, it has a maximum working voltage of 200 V and a high insulation resistance of at least 10^11 Ω when dry. This product is ideal for engineers seeking reliable resistors for military or high-reliability applications.
29.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 29.4Kohm 1/8W 1% AXIAL
RES 29.4K OHM 1/8W 1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55H2942FRRSL-ND | RNC55H2942FRRSL | RNC55H2942FRRSL |
| Product Name | Through Hole Resistors | RES 29.4K OHM 1/8W 1% AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |