Vishay Intertechnology, Inc. Through Hole Resistors RNC55H2912DSB14

Description
29.1 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
29.1 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H2912DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2912DSB14-ND
Through Hole Resistors RNC55H2912DSB14-ND
29.1 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

29.1 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 29.1K OHM 1/8W .5% AXIAL - RNC55H2912DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.1K OHM 1/8W .5% AXIAL
RNC55H2912DSB14
RES 29.1K OHM 1/8W .5% AXIAL RNC55H2912DSB14
RES 29.1Kohm 1/8W .5% AXIAL

RES 29.1Kohm 1/8W .5% AXIAL

Supplier's Site
Erc-55 29.1K .5% T-2 Rnc55H2912Ds B14 Vishay - 77M1775 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55 29.1K .5% T-2 Rnc55H2912Ds B14 Vishay
77M1775
Erc-55 29.1K .5% T-2 Rnc55H2912Ds B14 Vishay 77M1775
ERC-55 29.1K .5% T-2 RNC55H2912DS B14

ERC-55 29.1K .5% T-2 RNC55H2912DS B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H2912DSB14-ND RNC55H2912DSB14 77M1775
Product Name Through Hole Resistors RES 29.1K OHM 1/8W .5% AXIAL Erc-55 29.1K .5% T-2 Rnc55H2912Ds B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details