Vishay Intertechnology, Inc. Res Metal Film 2.91K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC55H2911DSRE5

Description
Res Metal Film 2.91K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 2.91K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.91K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC55H2911DSRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.91K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC55H2911DSRE5
Res Metal Film 2.91K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC55H2911DSRE5
Res Metal Film 2.91K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 2.91K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55H2911DSRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H2911DSRE5TR-ND
Through Hole Resistors 541-RNC55H2911DSRE5TR-ND
2.91 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.91 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2911DSRE5 541-RNC55H2911DSRE5TR-ND
Product Name Res Metal Film 2.91K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details