Vishay Intertechnology, Inc. RES 287K OHM 1/8W 1% AXIAL RNC55H2873FSRE6

Description
RES 287Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 287Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287K OHM 1/8W 1% AXIAL - RNC55H2873FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287K OHM 1/8W 1% AXIAL
RNC55H2873FSRE6
RES 287K OHM 1/8W 1% AXIAL RNC55H2873FSRE6
RES 287Kohm 1/8W 1% AXIAL

RES 287Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2873FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2873FSRE6-ND
Through Hole Resistors RNC55H2873FSRE6-ND
287 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

287 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2873FSRE6 RNC55H2873FSRE6-ND
Product Name RES 287K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details