Vishay Intertechnology, Inc. RES 27.1K OHM 1/8W .1% AXIAL RNC55H2712BSRSL

Description
RES 27.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 27.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.1K OHM 1/8W .1% AXIAL - RNC55H2712BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.1K OHM 1/8W .1% AXIAL
RNC55H2712BSRSL
RES 27.1K OHM 1/8W .1% AXIAL RNC55H2712BSRSL
RES 27.1Kohm 1/8W .1% AXIAL

RES 27.1Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2712BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2712BSRSL-ND
Through Hole Resistors RNC55H2712BSRSL-ND
27.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2712BSRSL RNC55H2712BSRSL-ND
Product Name RES 27.1K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details