Vishay Intertechnology, Inc. RES 26.7 OHM 1/8W 1% AXIAL RNC55H26R7FRB14

Description
RES 26.7ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.7ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7 OHM 1/8W 1% AXIAL - RNC55H26R7FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 1/8W 1% AXIAL
RNC55H26R7FRB14
RES 26.7 OHM 1/8W 1% AXIAL RNC55H26R7FRB14
RES 26.7ohm 1/8W 1% AXIAL

RES 26.7ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H26R7FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H26R7FRB14-ND
Through Hole Resistors RNC55H26R7FRB14-ND
26.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H26R7FRB14 RNC55H26R7FRB14-ND
Product Name RES 26.7 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.7 ohms 26.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details