Vishay Intertechnology, Inc. RES 267K OHM 1/8W 1% AXIAL RNC55H2673FSRSL

Description
RES 267Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 267Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267K OHM 1/8W 1% AXIAL - RNC55H2673FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267K OHM 1/8W 1% AXIAL
RNC55H2673FSRSL
RES 267K OHM 1/8W 1% AXIAL RNC55H2673FSRSL
RES 267Kohm 1/8W 1% AXIAL

RES 267Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2673FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2673FSRSL-ND
Through Hole Resistors RNC55H2673FSRSL-ND
267 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

267 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H2673FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2673FSRSL
Through Hole Resistors RNC55H2673FSRSL
RES 267K OHM 1/8W 1% AXIAL

RES 267K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2673FSRSL RNC55H2673FSRSL-ND RNC55H2673FSRSL
Product Name RES 267K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 267000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers