Vishay Intertechnology, Inc. Through Hole Resistors RNC55H2673FMBSL

Description
267 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
267 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H2673FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2673FMBSL-ND
Through Hole Resistors RNC55H2673FMBSL-ND
267 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

267 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 267K OHM 1/8W 1% AXIAL - RNC55H2673FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267K OHM 1/8W 1% AXIAL
RNC55H2673FMBSL
RES 267K OHM 1/8W 1% AXIAL RNC55H2673FMBSL
RES 267Kohm 1/8W 1% AXIAL

RES 267Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2673FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2673FMBSL
Through Hole Resistors RNC55H2673FMBSL
RES 267K OHM 1/8W 1% AXIAL

RES 267K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2673FMBSL-ND RNC55H2673FMBSL RNC55H2673FMBSL
Product Name Through Hole Resistors RES 267K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details