Vishay Intertechnology, Inc. Res Metal Film 267K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC55H2673BRB14

Description
Res Metal Film 267K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 267K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 267K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC55H2673BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 267K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC55H2673BRB14
Res Metal Film 267K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC55H2673BRB14
Res Metal Film 267K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 267K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55H2673BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2673BRB14-ND
Through Hole Resistors RNC55H2673BRB14-ND
267 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

267 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,267Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 54C1526 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,267Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
54C1526
Resistor,metal Film,267Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 54C1526
Resistor,Metal Film,267KOhms,200WV, .1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,267KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H2673BRB14 RNC55H2673BRB14-ND 54C1526
Product Name Res Metal Film 267K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,267Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details