Vishay Intertechnology, Inc. RES 264K OHM 1/8W .5% AXIAL RNC55H2643DMB14

Description
RES 264Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 264Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 264K OHM 1/8W .5% AXIAL - RNC55H2643DMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 264K OHM 1/8W .5% AXIAL
RNC55H2643DMB14
RES 264K OHM 1/8W .5% AXIAL RNC55H2643DMB14
RES 264Kohm 1/8W .5% AXIAL

RES 264Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2643DMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2643DMB14-ND
Through Hole Resistors RNC55H2643DMB14-ND
264 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

264 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2643DMB14 RNC55H2643DMB14-ND
Product Name RES 264K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 264000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details