Vishay Precision Group Erc-55 221 1% T-2 Rnc55H2210Fs Re8 Vishay RNC55H2210FSRE8

Description
ERC-55 221 1% T-2 RNC55H2210FS RE8
Description
ERC-55 221 1% T-2 RNC55H2210FS RE8

Suppliers

Company
Product
Description
Supplier Links
Erc-55 221 1% T-2 Rnc55H2210Fs Re8 Vishay - 07M4278 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55 221 1% T-2 Rnc55H2210Fs Re8 Vishay
07M4278
Erc-55 221 1% T-2 Rnc55H2210Fs Re8 Vishay 07M4278
ERC-55 221 1% T-2 RNC55H2210FS RE8

ERC-55 221 1% T-2 RNC55H2210FS RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07M4278
Product Name Erc-55 221 1% T-2 Rnc55H2210Fs Re8 Vishay
Unlock Full Specs
to access all available technical data

Similar Products

“N” Male to BNC Female, Adapter - 9326 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
N Female Clamp Connector for HLF400 Cable - ET-NFS-CT-7 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details