Vishay Intertechnology, Inc. MF,1/8W,213K ,.1%,50PPM,S/.001%,BULK RNC55H2133BSB14

Description
MF,1/8W,213K ,.1%,50PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/8W,213K ,.1%,50PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,213K ,.1%,50PPM,S/.001%,BULK - RNC55H2133BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,213K ,.1%,50PPM,S/.001%,BULK
RNC55H2133BSB14
MF,1/8W,213K ,.1%,50PPM,S/.001%,BULK RNC55H2133BSB14
MF,1/8W,213K ,.1%,50PPM,S/.001%,B ULK

MF,1/8W,213K ,.1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H2133BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2133BSB14-ND
Through Hole Resistors RNC55H2133BSB14-ND
213 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

213 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2133BSB14 RNC55H2133BSB14-ND
Product Name MF,1/8W,213K ,.1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers