Vishay Intertechnology, Inc. Through Hole Resistors RNC55H2101DSB14

Description
2.1 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.1 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H2101DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2101DSB14-ND
Through Hole Resistors RNC55H2101DSB14-ND
2.1 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.1 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,2.10K,.5%,50PPM,S/.001%,BULK - RNC55H2101DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,2.10K,.5%,50PPM,S/.001%,BULK
RNC55H2101DSB14
MF,1/8W,2.10K,.5%,50PPM,S/.001%,BULK RNC55H2101DSB14
MF,1/8W,2.10K,.5%,50 PPM,S/.001%,BULK

MF,1/8W,2.10K,.5%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H2101DSB14-ND RNC55H2101DSB14
Product Name Through Hole Resistors MF,1/8W,2.10K,.5%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers