Vishay Precision Group MF,1/8W,20,1%,50PPM,S/.001%,T/R RNC55H20R0FSRE6

Description
MF,1/8W,20,1%,50PPM, S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/8W,20,1%,50PPM, S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,20,1%,50PPM,S/.001%,T/R - RNC55H20R0FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,20,1%,50PPM,S/.001%,T/R
RNC55H20R0FSRE6
MF,1/8W,20,1%,50PPM,S/.001%,T/R RNC55H20R0FSRE6
MF,1/8W,20,1%,50PPM, S/.001%,T/R

MF,1/8W,20,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55H20R0FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H20R0FSRE6-ND
Through Hole Resistors RNC55H20R0FSRE6-ND
20 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,20Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M3857 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M3857
Resistor,metal Film,20Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M3857
Resistor,Metal Film,20Ohms,200WV,1+ /-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,20Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H20R0FSRE6 RNC55H20R0FSRE6-ND 07M3857
Product Name MF,1/8W,20,1%,50PPM,S/.001%,T/R Through Hole Resistors Resistor,metal Film,20Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details