Vishay Intertechnology, Inc. RES 20.8K OHM 1/8W .1% AXIAL RNC55H2082BSRSL

Description
RES 20.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 20.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.8K OHM 1/8W .1% AXIAL - RNC55H2082BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.8K OHM 1/8W .1% AXIAL
RNC55H2082BSRSL
RES 20.8K OHM 1/8W .1% AXIAL RNC55H2082BSRSL
RES 20.8Kohm 1/8W .1% AXIAL

RES 20.8Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2082BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2082BSRSL-ND
Through Hole Resistors RNC55H2082BSRSL-ND
20.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2082BSRSL RNC55H2082BSRSL-ND
Product Name RES 20.8K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers