Vishay Intertechnology, Inc. RES 20.5K OHM 1/8W 1% AXIAL RNC55H2052FSBSL

Description
RES 20.5Kohm 1/8W 1% AXIAL
Request a Quote
Description
RES 20.5Kohm 1/8W 1% AXIAL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNC55H2052FSBSL is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a resistance value of 20.5 kΩ with a tolerance of ±1%. The resistor has a power rating of 0.125W at 70°C and can operate within a temperature range of -65°C to +175°C. It is characterized by a low noise level of -40 dB and a maximum working voltage of 200V. The resistor is constructed with a nickel-chrome alloy element and encapsulated in a specially formulated epoxy for moisture protection. It is solderable and weldable, complying with MIL-STD-1276. The product is suitable for applications requiring high reliability and precision, making it a viable choice for engineers in military and aerospace projects.

Datasheet Summary
Powered by GS/AI

The RNC55H2052FSBSL is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a resistance value of 20.5 kΩ with a tolerance of ±1%. The resistor has a power rating of 0.125W at 70°C and can operate within a temperature range of -65°C to +175°C. It is characterized by a low noise level of -40 dB and a maximum working voltage of 200V. The resistor is constructed with a nickel-chrome alloy element and encapsulated in a specially formulated epoxy for moisture protection. It is solderable and weldable, complying with MIL-STD-1276. The product is suitable for applications requiring high reliability and precision, making it a viable choice for engineers in military and aerospace projects.

Suppliers

Company
Product
Description
Supplier Links
RES 20.5K OHM 1/8W 1% AXIAL - RNC55H2052FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1/8W 1% AXIAL
RNC55H2052FSBSL
RES 20.5K OHM 1/8W 1% AXIAL RNC55H2052FSBSL
RES 20.5Kohm 1/8W 1% AXIAL

RES 20.5Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2052FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2052FSBSL-ND
Through Hole Resistors RNC55H2052FSBSL-ND
20.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H2052FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2052FSBSL
Through Hole Resistors RNC55H2052FSBSL
RES 20.5K OHM 1/8W 1% AXIAL

RES 20.5K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2052FSBSL RNC55H2052FSBSL-ND RNC55H2052FSBSL
Product Name RES 20.5K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 20500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details