Vishay Precision Group Erc-55 20K 1% T-2 Rnc55H2002Fp B14 Vishay RNC55H2002FPB14

Description
ERC-55 20K 1% T-2 RNC55H2002FP B14
Description
ERC-55 20K 1% T-2 RNC55H2002FP B14

Suppliers

Company
Product
Description
Supplier Links
Erc-55 20K 1% T-2 Rnc55H2002Fp B14 Vishay - 92R8440 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55 20K 1% T-2 Rnc55H2002Fp B14 Vishay
92R8440
Erc-55 20K 1% T-2 Rnc55H2002Fp B14 Vishay 92R8440
ERC-55 20K 1% T-2 RNC55H2002FP B14

ERC-55 20K 1% T-2 RNC55H2002FP B14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92R8440
Product Name Erc-55 20K 1% T-2 Rnc55H2002Fp B14 Vishay
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Double Banana Plug, Adapter - 9248 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SMA Female Το SMA Male RF Adapter - ET-SFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details