Vishay Intertechnology, Inc. RES 18.9 OHM 1/8W .1% AXIAL RNC55H18R9BRB14

Description
RES 18.9ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 18.9ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.9 OHM 1/8W .1% AXIAL - RNC55H18R9BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.9 OHM 1/8W .1% AXIAL
RNC55H18R9BRB14
RES 18.9 OHM 1/8W .1% AXIAL RNC55H18R9BRB14
RES 18.9ohm 1/8W .1% AXIAL

RES 18.9ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H18R9BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H18R9BRB14-ND
Through Hole Resistors RNC55H18R9BRB14-ND
18.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H18R9BRB14 RNC55H18R9BRB14-ND
Product Name RES 18.9 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.9 ohms 18.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chassis Mount Resistors - 1073273P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 1.2 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details