Vishay Intertechnology, Inc. RES 18.2 OHM 1/8W .5% AXIAL RNC55H18R2DSBSL

Description
RES 18.2ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 18.2ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 1/8W .5% AXIAL - RNC55H18R2DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1/8W .5% AXIAL
RNC55H18R2DSBSL
RES 18.2 OHM 1/8W .5% AXIAL RNC55H18R2DSBSL
RES 18.2ohm 1/8W .5% AXIAL

RES 18.2ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H18R2DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H18R2DSBSL-ND
Through Hole Resistors RNC55H18R2DSBSL-ND
18.2 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.2 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H18R2DSBSL RNC55H18R2DSBSL-ND
Product Name RES 18.2 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.2 ohms 18.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details