Vishay Intertechnology, Inc. RES 18.2 OHM 1/8W .1% AXIAL RNC55H18R2BSRSL

Description
RES 18.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 18.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 1/8W .1% AXIAL - RNC55H18R2BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1/8W .1% AXIAL
RNC55H18R2BSRSL
RES 18.2 OHM 1/8W .1% AXIAL RNC55H18R2BSRSL
RES 18.2ohm 1/8W .1% AXIAL

RES 18.2ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H18R2BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H18R2BSRSL-ND
Through Hole Resistors RNC55H18R2BSRSL-ND
18.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H18R2BSRSL RNC55H18R2BSRSL-ND
Product Name RES 18.2 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.2 ohms 18.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details