Vishay Intertechnology, Inc. RES 187K OHM 1/8W 1% AXIAL RNC55H1873FRBSL

Description
RES 187Kohm 1/8W 1% AXIAL
Request a Quote
Description
RES 187Kohm 1/8W 1% AXIAL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNC55H1873FRBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a resistance value of 187 kΩ with a power rating of 0.125 W at 70 °C and a maximum working voltage of 200 V. The resistor has a tolerance of ±1% and a temperature coefficient of ±50 ppm/°C, ensuring precision in various applications. This resistor operates within a temperature range of -65 °C to +175 °C and is constructed with a nickel-chrome alloy element and a high-purity ceramic core, encapsulated in a specially formulated epoxy for moisture protection. The product is solderable and weldable, adhering to MIL-STD-1276 standards, and is suitable for applications requiring high reliability and low noise levels. The resistor is also subjected to extensive testing and quality assurance processes, including monthly acceptance testing and traceability of materials.

Datasheet Summary
Powered by GS/AI

The RNC55H1873FRBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a resistance value of 187 kΩ with a power rating of 0.125 W at 70 °C and a maximum working voltage of 200 V. The resistor has a tolerance of ±1% and a temperature coefficient of ±50 ppm/°C, ensuring precision in various applications. This resistor operates within a temperature range of -65 °C to +175 °C and is constructed with a nickel-chrome alloy element and a high-purity ceramic core, encapsulated in a specially formulated epoxy for moisture protection. The product is solderable and weldable, adhering to MIL-STD-1276 standards, and is suitable for applications requiring high reliability and low noise levels. The resistor is also subjected to extensive testing and quality assurance processes, including monthly acceptance testing and traceability of materials.

Suppliers

Company
Product
Description
Supplier Links
RES 187K OHM 1/8W 1% AXIAL - RNC55H1873FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187K OHM 1/8W 1% AXIAL
RNC55H1873FRBSL
RES 187K OHM 1/8W 1% AXIAL RNC55H1873FRBSL
RES 187Kohm 1/8W 1% AXIAL

RES 187Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1873FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1873FRBSL-ND
Through Hole Resistors RNC55H1873FRBSL-ND
187 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

187 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H1873FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1873FRBSL
Through Hole Resistors RNC55H1873FRBSL
RES 187K OHM 1/8W 1% AXIAL

RES 187K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1873FRBSL RNC55H1873FRBSL-ND RNC55H1873FRBSL
Product Name RES 187K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 187000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details