Vishay Precision Group MF,1/8W,18.7K ,1%,50PPM,S/.001%,T/R RNC55H1872FSRE6

Description
MF,1/8W,18.7K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet
Description
MF,1/8W,18.7K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,18.7K ,1%,50PPM,S/.001%,T/R - RNC55H1872FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,18.7K ,1%,50PPM,S/.001%,T/R
RNC55H1872FSRE6
MF,1/8W,18.7K ,1%,50PPM,S/.001%,T/R RNC55H1872FSRE6
MF,1/8W,18.7K ,1%,50PPM,S/.001%,T/ R

MF,1/8W,18.7K ,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55H1872FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1872FSRE6-ND
Through Hole Resistors RNC55H1872FSRE6-ND
18.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,18.7Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M3629 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,18.7Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M3629
Resistor,metal Film,18.7Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M3629
Resistor,Metal Film,18.7KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,18.7KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H1872FSRE6 RNC55H1872FSRE6-ND 07M3629
Product Name MF,1/8W,18.7K ,1%,50PPM,S/.001%,T/R Through Hole Resistors Resistor,metal Film,18.7Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details