Vishay Intertechnology, Inc. RES 1.84M OHM 1/8W .1% AXIAL RNC55H1844BSBSL

Description
RES 1.84Mohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.84Mohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.84M OHM 1/8W .1% AXIAL - RNC55H1844BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.84M OHM 1/8W .1% AXIAL
RNC55H1844BSBSL
RES 1.84M OHM 1/8W .1% AXIAL RNC55H1844BSBSL
RES 1.84Mohm 1/8W .1% AXIAL

RES 1.84Mohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1844BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1844BSBSL-ND
Through Hole Resistors RNC55H1844BSBSL-ND
1.84 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.84 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1844BSBSL RNC55H1844BSBSL-ND
Product Name RES 1.84M OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.84E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details