Vishay Intertechnology, Inc. Through Hole Resistors RNC55H1821FSBSL

Description
1.82 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.82 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H1821FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1821FSBSL-ND
Through Hole Resistors RNC55H1821FSBSL-ND
1.82 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.82 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.82K OHM 1/8W 1% AXIAL - RNC55H1821FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 1/8W 1% AXIAL
RNC55H1821FSBSL
RES 1.82K OHM 1/8W 1% AXIAL RNC55H1821FSBSL
RES 1.82Kohm 1/8W 1% AXIAL

RES 1.82Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1821FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1821FSBSL
Through Hole Resistors RNC55H1821FSBSL
RES 1.82K OHM 1/8W 1% AXIAL

RES 1.82K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1821FSBSL-ND RNC55H1821FSBSL RNC55H1821FSBSL
Product Name Through Hole Resistors RES 1.82K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details