Vishay Precision Group RES 17.8 OHM 1/8W 1% AXIAL RNC55H17R8FSR36

Description
RES 17.8ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.8ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8 OHM 1/8W 1% AXIAL - RNC55H17R8FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 1/8W 1% AXIAL
RNC55H17R8FSR36
RES 17.8 OHM 1/8W 1% AXIAL RNC55H17R8FSR36
RES 17.8ohm 1/8W 1% AXIAL

RES 17.8ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H17R8FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H17R8FSR36-ND
Through Hole Resistors RNC55H17R8FSR36-ND
17.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,17.8Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M3299 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,17.8Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M3299
Resistor,metal Film,17.8Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M3299
Resistor,Metal Film,17.8Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,17.8Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H17R8FSR36 RNC55H17R8FSR36-ND 07M3299
Product Name RES 17.8 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,17.8Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17.8 ohms 17.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details