Vishay Intertechnology, Inc. RES 178 OHM 1/8W 1% AXIAL RNC55H1780FSRSL

Description
RES 178ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 178ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 1/8W 1% AXIAL - RNC55H1780FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1/8W 1% AXIAL
RNC55H1780FSRSL
RES 178 OHM 1/8W 1% AXIAL RNC55H1780FSRSL
RES 178ohm 1/8W 1% AXIAL

RES 178ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1780FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1780FSRSL-ND
Through Hole Resistors RNC55H1780FSRSL-ND
178 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

178 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H1780FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1780FSRSL
Through Hole Resistors RNC55H1780FSRSL
RES 178 OHM 1/8W 1% AXIAL

RES 178 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1780FSRSL RNC55H1780FSRSL-ND RNC55H1780FSRSL
Product Name RES 178 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 178 ohms 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756432 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details