Vishay Intertechnology, Inc. RES 172 OHM 1/8W .1% AXIAL RNC55H1720BRB14

Description
RES 172ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 172ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 172 OHM 1/8W .1% AXIAL - RNC55H1720BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 172 OHM 1/8W .1% AXIAL
RNC55H1720BRB14
RES 172 OHM 1/8W .1% AXIAL RNC55H1720BRB14
RES 172ohm 1/8W .1% AXIAL

RES 172ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1720BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1720BRB14-ND
Through Hole Resistors RNC55H1720BRB14-ND
172 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

172 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1720BRB14 RNC55H1720BRB14-ND
Product Name RES 172 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 172 ohms 172 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details