Vishay Intertechnology, Inc. RES 16.5 OHM 1/8W .5% AXIAL RNC55H16R5DSRSL

Description
RES 16.5ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 16.5ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5 OHM 1/8W .5% AXIAL - RNC55H16R5DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 1/8W .5% AXIAL
RNC55H16R5DSRSL
RES 16.5 OHM 1/8W .5% AXIAL RNC55H16R5DSRSL
RES 16.5ohm 1/8W .5% AXIAL

RES 16.5ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H16R5DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H16R5DSRSL-ND
Through Hole Resistors RNC55H16R5DSRSL-ND
16.5 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.5 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H16R5DSRSL RNC55H16R5DSRSL-ND
Product Name RES 16.5 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.5 ohms 16.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers