Vishay Intertechnology, Inc. Through Hole Resistors RNC55H16R2FSBSL

Description
16.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
16.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H16R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H16R2FSBSL-ND
Through Hole Resistors RNC55H16R2FSBSL-ND
16.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 16.2 OHM 1/8W 1% AXIAL - RNC55H16R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 1/8W 1% AXIAL
RNC55H16R2FSBSL
RES 16.2 OHM 1/8W 1% AXIAL RNC55H16R2FSBSL
RES 16.2ohm 1/8W 1% AXIAL

RES 16.2ohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H16R2FSBSL-ND RNC55H16R2FSBSL
Product Name Through Hole Resistors RES 16.2 OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 16.2 ohms 16.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details