Vishay Intertechnology, Inc. RES 16.9K OHM 1/8W 1% AXIAL RNC55H1692FRBSL

Description
RES 16.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9K OHM 1/8W 1% AXIAL - RNC55H1692FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9K OHM 1/8W 1% AXIAL
RNC55H1692FRBSL
RES 16.9K OHM 1/8W 1% AXIAL RNC55H1692FRBSL
RES 16.9Kohm 1/8W 1% AXIAL

RES 16.9Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1692FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1692FRBSL-ND
Through Hole Resistors RNC55H1692FRBSL-ND
16.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H1692FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1692FRBSL
Through Hole Resistors RNC55H1692FRBSL
RES 16.9K OHM 1/8W 1% AXIAL

RES 16.9K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1692FRBSL RNC55H1692FRBSL-ND RNC55H1692FRBSL
Product Name RES 16.9K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 16900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details