Vishay Intertechnology, Inc. Through Hole Resistors RNC55H1681BSB14

Description
1.68 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.68 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H1681BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1681BSB14-ND
Through Hole Resistors RNC55H1681BSB14-ND
1.68 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.68 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.68K OHM 1/8W .1% AXIAL - RNC55H1681BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.68K OHM 1/8W .1% AXIAL
RNC55H1681BSB14
RES 1.68K OHM 1/8W .1% AXIAL RNC55H1681BSB14
RES 1.68Kohm 1/8W .1% AXIAL

RES 1.68Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1681BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1681BSB14
Through Hole Resistors RNC55H1681BSB14
RES 1.68K OHM 1/8W .1% AXIAL

RES 1.68K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1681BSB14-ND RNC55H1681BSB14 RNC55H1681BSB14
Product Name Through Hole Resistors RES 1.68K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details