Vishay Intertechnology, Inc. RES 16.5K OHM 1/8W .1% AXIAL RNC55H1652BMBSL

Description
RES 16.5Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 16.5Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5K OHM 1/8W .1% AXIAL - RNC55H1652BMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 1/8W .1% AXIAL
RNC55H1652BMBSL
RES 16.5K OHM 1/8W .1% AXIAL RNC55H1652BMBSL
RES 16.5Kohm 1/8W .1% AXIAL

RES 16.5Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1652BMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1652BMBSL-ND
Through Hole Resistors RNC55H1652BMBSL-ND
16.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1652BMBSL RNC55H1652BMBSL-ND
Product Name RES 16.5K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details