Vishay Intertechnology, Inc. RES 1.65K OHM 1/8W 1% AXIAL RNC55H1651FPB14

Description
RES 1.65Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.65Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65K OHM 1/8W 1% AXIAL - RNC55H1651FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65K OHM 1/8W 1% AXIAL
RNC55H1651FPB14
RES 1.65K OHM 1/8W 1% AXIAL RNC55H1651FPB14
RES 1.65Kohm 1/8W 1% AXIAL

RES 1.65Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1651FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1651FPB14-ND
Through Hole Resistors RNC55H1651FPB14-ND
1.65 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.65 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1651FPB14 RNC55H1651FPB14-ND
Product Name RES 1.65K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details