Vishay Precision Group RES 1.62M OHM 1/8W 1% AXIAL RNC55H1624FSB14

Description
RES 1.62Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.62Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62M OHM 1/8W 1% AXIAL - RNC55H1624FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62M OHM 1/8W 1% AXIAL
RNC55H1624FSB14
RES 1.62M OHM 1/8W 1% AXIAL RNC55H1624FSB14
RES 1.62Mohm 1/8W 1% AXIAL

RES 1.62Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1624FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1624FSB14-ND
Through Hole Resistors RNC55H1624FSB14-ND
1.62 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.62 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1624FSB14 RNC55H1624FSB14-ND
Product Name RES 1.62M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.62E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details