Vishay Intertechnology, Inc. RES 1.35K OHM 1/8W .1% AXIAL RNC55H1351BSRE6

Description
RES 1.35Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.35Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.35K OHM 1/8W .1% AXIAL - RNC55H1351BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.35K OHM 1/8W .1% AXIAL
RNC55H1351BSRE6
RES 1.35K OHM 1/8W .1% AXIAL RNC55H1351BSRE6
RES 1.35Kohm 1/8W .1% AXIAL

RES 1.35Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1351BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1351BSRE6-ND
Through Hole Resistors RNC55H1351BSRE6-ND
1.35 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.35 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,1.35Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 54C0682 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.35Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
54C0682
Resistor,metal Film,1.35Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 54C0682
Resistor,Metal Film,1.35KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,1.35KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H1351BSRE6 RNC55H1351BSRE6-ND 54C0682
Product Name RES 1.35K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,1.35Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1350 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details