The RNC55H1333FSRSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a power rating of 0.125W at 70°C and 0.10W at 125°C, with a resistance value of 133 kΩ and a tolerance of ±1%. The resistor operates within a temperature range of -65°C to +175°C and has a maximum working voltage of 200V. It exhibits a low noise level of -40 dB and a controlled temperature coefficient of ±50 ppm/°C. The component is encapsulated in a specially formulated epoxy for moisture protection and is solderable and weldable according to MIL-STD-1276. This resistor is suitable for applications requiring precision and reliability in harsh environments.
133 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 133Kohm 1/8W 1% AXIAL
RES 133K OHM 1/8W 1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55H1333FSRSL-ND | RNC55H1333FSRSL | RNC55H1333FSRSL |
| Product Name | Through Hole Resistors | RES 133K OHM 1/8W 1% AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |