Vishay Intertechnology, Inc. RES 13K OHM 1/8W .5% AXIAL RNC55H1302DSRE6

Description
RES 13Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 13Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 1/8W .5% AXIAL - RNC55H1302DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1/8W .5% AXIAL
RNC55H1302DSRE6
RES 13K OHM 1/8W .5% AXIAL RNC55H1302DSRE6
RES 13Kohm 1/8W .5% AXIAL

RES 13Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1302DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1302DSRE6-ND
Through Hole Resistors RNC55H1302DSRE6-ND
13 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1302DSRE6 RNC55H1302DSRE6-ND
Product Name RES 13K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers