Vishay Intertechnology, Inc. RES 12.3K OHM 1/8W .1% AXIAL RNC55H1232BSRE6

Description
RES 12.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.3K OHM 1/8W .1% AXIAL - RNC55H1232BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.3K OHM 1/8W .1% AXIAL
RNC55H1232BSRE6
RES 12.3K OHM 1/8W .1% AXIAL RNC55H1232BSRE6
RES 12.3Kohm 1/8W .1% AXIAL

RES 12.3Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1232BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1232BSRE6-ND
Through Hole Resistors RNC55H1232BSRE6-ND
12.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,12.3Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 54C0562 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12.3Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
54C0562
Resistor,metal Film,12.3Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 54C0562
Resistor,Metal Film,12.3KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,12.3KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H1232BSRE6 RNC55H1232BSRE6-ND 54C0562
Product Name RES 12.3K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,12.3Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details