Vishay Intertechnology, Inc. RES 1.21M OHM 1/8W 1% AXIAL RNC55H1214FSRSL

Description
RES 1.21Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.21Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21M OHM 1/8W 1% AXIAL - RNC55H1214FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21M OHM 1/8W 1% AXIAL
RNC55H1214FSRSL
RES 1.21M OHM 1/8W 1% AXIAL RNC55H1214FSRSL
RES 1.21Mohm 1/8W 1% AXIAL

RES 1.21Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1214FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1214FSRSL-ND
Through Hole Resistors RNC55H1214FSRSL-ND
1.21 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.21 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1214FSRSL RNC55H1214FSRSL-ND
Product Name RES 1.21M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.21E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details