Vishay Intertechnology, Inc. Through Hole Resistors RNC55H1212FMRE6

Description
12.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
12.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H1212FMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1212FMRE6-ND
Through Hole Resistors RNC55H1212FMRE6-ND
12.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 12.1K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC55H1212FMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 12.1K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC55H1212FMRE6
Res Metal Film 12.1K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC55H1212FMRE6
Res Metal Film 12.1K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 12.1K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H1212FMRE6-ND RNC55H1212FMRE6
Product Name Through Hole Resistors Res Metal Film 12.1K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details