Vishay Precision Group Res Metal Film 121 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55H1210FSB1465

Description
Res Metal Film 121 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 121 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 121 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC55H1210FSB1465 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 121 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC55H1210FSB1465
Res Metal Film 121 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55H1210FSB1465
Res Metal Film 121 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 121 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC55H1210FSB1465-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H1210FSB1465-ND
Through Hole Resistors 541-RNC55H1210FSB1465-ND
121 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

121 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,121Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M1917 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,121Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M1917
Resistor,metal Film,121Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M1917
Resistor,Metal Film,121Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,121Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H1210FSB1465 541-RNC55H1210FSB1465-ND 07M1917
Product Name Res Metal Film 121 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,121Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details