Vishay Intertechnology, Inc. RES 11 OHM 1/8W 1% AXIAL RNC55H11R0FSBSL

Description
RES 11ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 11ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11 OHM 1/8W 1% AXIAL - RNC55H11R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 1/8W 1% AXIAL
RNC55H11R0FSBSL
RES 11 OHM 1/8W 1% AXIAL RNC55H11R0FSBSL
RES 11ohm 1/8W 1% AXIAL

RES 11ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H11R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H11R0FSBSL-ND
Through Hole Resistors RNC55H11R0FSBSL-ND
11 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H11R0FSBSL RNC55H11R0FSBSL-ND
Product Name RES 11 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11 ohms 11 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details