Vishay Intertechnology, Inc. RES 1.18M OHM 1/8W .1% AXIAL RNC55H1184BSB14

Description
RES 1.18Mohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.18Mohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18M OHM 1/8W .1% AXIAL - RNC55H1184BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18M OHM 1/8W .1% AXIAL
RNC55H1184BSB14
RES 1.18M OHM 1/8W .1% AXIAL RNC55H1184BSB14
RES 1.18Mohm 1/8W .1% AXIAL

RES 1.18Mohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1184BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1184BSB14-ND
Through Hole Resistors RNC55H1184BSB14-ND
1.18 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.18 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1184BSB14 RNC55H1184BSB14-ND
Product Name RES 1.18M OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.18E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers