Vishay Intertechnology, Inc. MF,1/8W,11.8K ,1%,50PPM,S/.001%,T/R RNC55H1182FSRE6

Description
MF,1/8W,11.8K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet
Description
MF,1/8W,11.8K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,11.8K ,1%,50PPM,S/.001%,T/R - RNC55H1182FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,11.8K ,1%,50PPM,S/.001%,T/R
RNC55H1182FSRE6
MF,1/8W,11.8K ,1%,50PPM,S/.001%,T/R RNC55H1182FSRE6
MF,1/8W,11.8K ,1%,50PPM,S/.001%,T/ R

MF,1/8W,11.8K ,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55H1182FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1182FSRE6-ND
Through Hole Resistors RNC55H1182FSRE6-ND
11.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1182FSRE6 RNC55H1182FSRE6-ND
Product Name MF,1/8W,11.8K ,1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details