Vishay Intertechnology, Inc. Through Hole Resistors RNC55H1151FSBSL

Description
1.15 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.15 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H1151FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1151FSBSL-ND
Through Hole Resistors RNC55H1151FSBSL-ND
1.15 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.15 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.15K OHM 1/8W 1% AXIAL - RNC55H1151FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 1/8W 1% AXIAL
RNC55H1151FSBSL
RES 1.15K OHM 1/8W 1% AXIAL RNC55H1151FSBSL
RES 1.15Kohm 1/8W 1% AXIAL

RES 1.15Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1151FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1151FSBSL
Through Hole Resistors RNC55H1151FSBSL
RES 1.15K OHM 1/8W 1% AXIAL

RES 1.15K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1151FSBSL-ND RNC55H1151FSBSL RNC55H1151FSBSL
Product Name Through Hole Resistors RES 1.15K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details